EN
  • EN
  • DE

APT75GP120B2G

Part No APT75GP120B2G
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description Power Semiconductors Power Modules
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series POWER MOS 7
Packaging Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 100A
Current - Collector Pulsed (Icm) 300A
Vce(on) (Maximum) @ Vge, Ic 3.9V @ 15V, 75A
Power - Max 1042W
Switching Energy 1620μJ (on), 2500μJ (off)
Input Type Standard
Gate Charge 320nC
Td (on/off) @ 25°C 20ns/163ns
Test Condition 600V, 75A, 5 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3 Variant
Win Source Part Number 1146894-APT75GP120B2G
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name APT75GP120B2
Introduction Date September 03, 1997
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian APT75GP120B2G CAD Model

Description

The 1146894-APT75GP120B2G is a PT IGBT transistor from Microsemi Corporation.

  • Maximum Power: 1042W
  • Current Collector Pulsed: 300A
  • Voltage Collector-Emitter Breakdown: 1200V
  • Gate Charge: 320nC
  • Package: TO-247-3 Variant
  • Temperature Range: -55°C to 150°C
  • Product Status: Not obsolete

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess