EN
  • EN
  • DE

APT68GA60B

Part No APT68GA60B
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 600V 121A 520W TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 121A
Pulsed Collector Current 202A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 40A
Maximum Power Dissipation 520W
Total Switching Energy(Ets) 715μJ (on), 607μJ (off)
Input Type Standard
Gate Charge 298nC
Turn-on and Turn-off delay time 21ns/133ns
Testing Conditions 400V, 40A, 4.7 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 [B]
Win Source Part Number 051482-APT68GA60B
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian APT68GA60B CAD Model

Description

The APT68GA60B is a robust IGBT module suitable for high-voltage applications. This module combines low conduction losses with fast switching speeds to enhance overall system efficiency.

Features and Benefits:

  • Low conduction and switching losses
  • Enhanced thermal performance
  • High-reliability packaging

Applications:

  • Inverters
  • Welders
  • Induction heating systems

Designed for reliability and efficiency, the APT68GA60B is perfect for engineers working with high-voltage and high-power electronic systems.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4038 $68.4228
13+ $9.3570 $121.6410
20+ $9.0646 $181.2920
27+ $8.7722 $236.8494
35+ $8.4798 $296.7930
46+ $7.6026 $349.7196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess