EN
  • EN
  • DE

APT50GN60BG

Part No APT50GN60BG
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 600V 107A 366W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
IGBT Type Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 107A
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 1.85V @ 15V, 50A
Maximum Power Dissipation 366W
Total Switching Energy(Ets) 1185μJ (on), 1565μJ (off)
Input Type Standard
Gate Charge 325nC
Turn-on and Turn-off delay time 20ns/230ns
Testing Conditions 400V, 50A, 4.3 Ohm, 15V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247 [B]
Win Source Part Number 1018071-APT50GN60BG
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian APT50GN60BG CAD Model

Description

The Microsemi Corporation APT50GN60BG IGBT is a high-quality insulated-gate bipolar transistor designed for use in electronic circuits.

  • Mounting Type: Through-Hole
  • Maximum Current Collector: 107A
  • Collector-Emitter Breakdown Voltage: 600V
  • Maximum Power Dissipation: 366W
  • Pulsed Collector Current: 150A
  • Collector-Emitter Saturation Voltage (Max): 1.85V @ 15V, 50A
  • Total Switching Energy (Ets): 1185μJ (on), 1565μJ (off)
  • Turn-On Delay Time: 20ns
  • Turn-Off Delay Time: 230ns
  • Case/Package: TO-247 [B]
  • Testing Conditions: 400V, 50A, 4.3 Ohm, 15V

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5045 $60.0360
19+ $6.1575 $116.9925
30+ $5.9651 $178.9530
41+ $5.7727 $236.6807
52+ $5.5803 $290.1756
70+ $5.0030 $350.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess