EN
  • EN
  • DE

APT50GN60BDQ2G

Part No APT50GN60BDQ2G
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 600V 107A 366W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
IGBT Type Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 107A
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 1.85V @ 15V, 50A
Maximum Power Dissipation 366W
Total Switching Energy(Ets) 1185μJ (on), 1565μJ (off)
Input Type Standard
Gate Charge 325nC
Turn-on and Turn-off delay time 20ns/230ns
Testing Conditions 400V, 50A, 4.3 Ohm, 15V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247 [B]
Win Source Part Number 1018070-APT50GN60BDQ2G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian APT50GN60BDQ2G CAD Model

Description

The Microsemi Corporation APT50GN60BDQ2G is a Trench Field Stop IGBT designed for use in a variety of applications.

  • Manufacturer: Microsemi Corporation
  • Type: Trench Field Stop IGBT
  • Collector-Emitter Breakdown Voltage: 600V
  • Maximum Collector Current: 107A
  • Collector-Emitter Saturation Voltage: 1.85V @ 15V, 50A
  • Total Switching Energy (Ets): 1185μJ (on), 1565μJ (off)
  • Turn-On Delay Time: 20ns
  • Turn-Off Delay Time: 230ns
  • Package: TO-247 [B]
  • Maximum Power Dissipation: 366W
  • Gate Charge: 325nC
  • Supply and Demand: Balanced

You May Also Be Interested in

IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5243 $51.1458
15+ $6.9943 $104.9145
23+ $6.7758 $155.8434
31+ $6.5572 $203.2732
40+ $6.3386 $253.5440
53+ $5.6829 $301.1937
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess