EN
  • EN
  • DE

APT50DL60HJ

Part No APT50DL60HJ
Manufacturer Microsemi Corporation
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 600V 50A SOT227
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600 V
Current - Average Rectified (Io) 50 A
Voltage - Forward (Vf) (Max) @ If 2 V @ 50 A
Current - Reverse Leakage @ Vr 250 µA @ 600 V
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package SOT-227
Ultra Librarian 3D Model Ultra Librarian APT50DL60HJ CAD Model

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess