EN
  • EN
  • DE

APT44GA60B

Part No APT44GA60B
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description High Speed PT IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series POWER MOS 8
Packaging Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 78A
Current - Collector Pulsed (Icm) 130A
Vce(on) (Maximum) @ Vge, Ic 2.5V @ 15V, 26A
Power - Max 337W
Switching Energy 409μJ (on), 258μJ (off)
Input Type Standard
Gate Charge 128nC
Td (on/off) @ 25°C 16ns/84ns
Test Condition 400V, 26A, 4.7 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247 [B]
Win Source Part Number 1146781-APT44GA60B
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name APT44GA60B
Introduction Date April 30, 2008
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian APT44GA60B CAD Model

Description

The APT44GA60B is a PT IGBT module from Microsemi Corporation.

  • Maximum Collector Current: 78A
  • Maximum Collector-Emitter Voltage: 600V
  • Package: TO-247
  • Maximum Power Dissipation: 337W
  • Minimum Operating Temperature: -55°C
  • Maximum Operating Temperature: 150°C
  • Switching Energy (on): 409μJ
  • Switching Energy (off): 258μJ
  • Gate Charge: 128nC
  • RoHS Compliant: Yes

You May Also Be Interested in

ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4996 $62.4980
10+ $10.2561 $102.5610
16+ $9.9356 $158.9696
21+ $9.6151 $201.9171
27+ $9.2946 $250.9542
37+ $8.3331 $308.3247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess