EN
  • EN
  • DE

APT30GP60BG

Part No APT30GP60BG
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 600V 100A 463W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Not For New Designs
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 100A
Pulsed Collector Current 100A
Collector-emitter saturation voltage(Max) 2.7V @ 15V, 30A
Maximum Power Dissipation 463W
Total Switching Energy(Ets) 260μJ (on), 250μJ (off)
Input Type Standard
Gate Charge 90nC
Turn-on and Turn-off delay time 13ns/55ns
Testing Conditions 400V, 30A, 5 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 [B]
Win Source Part Number 051455-APT30GP60BG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian APT30GP60BG CAD Model

Description

APT30GP60BG

The APT30GP60BG is engineered to meet the challenges of modern power electronics, providing a reliable IGBT transistor solution that integrates easily into high-voltage applications. This device combines low conduction losses with high-speed switching capability, ideal for converters and variable frequency drives.

  • Applications/Projects:
    • Variable frequency drives (VFDs)
    • High-voltage inverters
    • HVAC systems
    • Renewable energy converters
  • Features and Benefits:
    • High-speed switching: Elevates performance.
    • Low conduction losses: Increases overall system efficiency.
    • Enhanced thermal management: Extends device longevity.
    • Compact package: Facilitates design flexibility.

    Detailed device specifications are available in the datasheet to ensure proper integration in your project's schematic.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6777 $58.0662
15+ $7.9418 $119.1270
23+ $7.6935 $176.9505
32+ $7.4451 $238.2432
41+ $7.1968 $295.0688
54+ $6.4518 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess