EN
  • EN
  • DE

APT30GN60BDQ2G

Part No APT30GN60BDQ2G
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 600V 63A 203W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
IGBT Type Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 63A
Pulsed Collector Current 90A
Collector-emitter saturation voltage(Max) 1.9V @ 15V, 30A
Maximum Power Dissipation 203W
Total Switching Energy(Ets) 525μJ (on), 700μJ (off)
Input Type Standard
Gate Charge 165nC
Turn-on and Turn-off delay time 12ns/155ns
Testing Conditions 400V, 30A, 4.3 Ohm, 15V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247 [B]
Win Source Part Number 1018023-APT30GN60BDQ2G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian APT30GN60BDQ2G CAD Model

Description

The APT30GN60BDQ2G is a Trench Field Stop IGBT used in various electronic devices. Manufactured by Microsemi Corporation, this IGBT comes in tube/rail packaging and has a medium popularity rating.

  • Packaging: Tube/Rail
  • Popularity: Medium
  • Maximum Collector-Emitter Breakdown Voltage: 600V
  • Maximum Current Collector: 63A
  • Total Switching Energy (on): 525μJ
  • Total Switching Energy (off): 700μJ
  • Collector-Emitter Saturation Voltage (Max): 1.9V @ 15V, 30A
  • Turn-On Delay Time: 12ns
  • Turn-Off Delay Time: 155ns
  • Temperature Range: -55°C to 175°C (TJ)

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess