EN
  • EN
  • DE

APT25GP120BDQ1G

Part No APT25GP120BDQ1G
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 1200V 69A 417W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 69A
Pulsed Collector Current 90A
Collector-emitter saturation voltage(Max) 3.9V @ 15V, 25A
Maximum Power Dissipation 417W
Total Switching Energy(Ets) 500μJ (on), 440μJ (off)
Input Type Standard
Gate Charge 110nC
Turn-on and Turn-off delay time 12ns/70ns
Testing Conditions 600V, 25A, 5 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 [B]
Win Source Part Number 051446-APT25GP120BDQ1G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian APT25GP120BDQ1G CAD Model

Description

APT25GP120BDQ1G High-Power IGBT Module

The APT25GP120BDQ1G is an Insulated Gate Bipolar Transistor (IGBT) module designed for high-efficiency power applications. It combines the advantages of fast switching speed and low conduction loss.

  • Applications/Projects:
    • Industrial Motor Drives
    • Electric Vehicle Inverters
    • Solar Inverters
    • Welding Equipment
  • Features and Benefits:
    • High Efficiency: Optimized for reduced power loss.
    • Fast Switching: Supports high-speed operations in demanding setups.
    • Reliable Operation: Withstands harsh environments and high operating temperatures.
  • Additional Details:
    • Package Type: SOT-227
    • Voltage Rating: 1200V
    • Manufacturer: Advanced Power Technology

You May Also Be Interested in

IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess