EN
  • EN
  • DE

APT15GN120BDQ1G

Part No APT15GN120BDQ1G
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 1200V 45A 195W TO247 / Trans IGBT Chip N-CH 1200V 45A 195000mW 3-Pin(3+Tab) TO-247 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 45A
Current - Collector Pulsed (Icm) 45A
Vce(on) (Maximum) @ Vge, Ic 2.1V @ 15V, 15A
Power - Max 195W
Switching Energy 410μJ (on), 950μJ (off)
Input Type Standard
Gate Charge 90nC
Td (on/off) @ 25°C 10ns/150ns
Test Condition 800V, 15A, 4.3 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247 [B]
Win Source Part Number 768675-APT15GN120BDQ1G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name APT15GN120BDQ1
Introduction Date September 03, 2004
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian APT15GN120BDQ1G CAD Model

Description

The Microsemi Corporation APT15GN120BDQ1G is a trench field stop insulated gate bipolar transistor (IGBT) that belongs to the APT15GN120BDQ1 series.

  • Maximum Power: 195 W
  • Maximum Collector Current: 45 A
  • Maximum Collector-Emitter Breakdown Voltage: 1,200 V
  • Voltage Range: ±30 V
  • Package: TO-247-3
  • Mounting Type: Through-hole
  • Estimated EOL Date: 2027
  • Introduction Date: September 03, 2004
  • Popularity: High

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess