EN
  • EN
  • DE

A3P250-FG144I

Part No A3P250-FG144I
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description ProASIC3 Flash Family FPGAs | IC FPGA 97 I/O 144FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Total RAM Bits 36864
The number of I/O 97
Number of Gates 250000
Supply Voltage (V) 1.425V ~ 1.575V
Mounting Style SMD
Temperature Range - Operating -40°C ~ 100°C
Manufacturer Package 144-LBGA
Supplier Device Package 144-FPBGA (13x13)
Family Part Number A3P250
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1134646-A3P250-FG144I
Manufacturer Homepage www.actel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A3P250-FG144I CAD Model

Description

The A3P250-FG144I is a member of the ProASIC3 family of Field Programmable Gate Arrays (FPGAs) manufactured by Microsemi Corporation (now Microchip Technology). These FPGAs are known for their flash-based architecture, which offers advantages such as non-volatility, low power consumption, and security. They are well-suited for a range of applications where reliability and security are paramount.

Applications:

  • Industrial Control Systems: Implementing custom control logic and communication interfaces.
  • Medical Equipment: Used in medical imaging and diagnostic equipment where data security is critical.
  • Aerospace and Defense: Employed in secure communication systems and navigation equipment.
  • Networking Equipment: Implementing custom packet processing and routing algorithms.

Features:

  • Flash-Based Architecture: Non-volatile configuration, eliminating the need for external configuration memory.
  • Low Power Consumption: Ideal for battery-powered and portable devices.
  • Security Features: Protects against unauthorized access and reverse engineering.
  • Programmable Logic Blocks: Configurable logic elements for implementing custom functions.
  • Embedded Memory: On-chip memory blocks for storing data and code.

Benefits:

  • Secure Configuration: Flash-based architecture prevents tampering and unauthorized modification.
  • Low Power Operation: Extends battery life and reduces overall system power consumption.
  • Design Flexibility: Allows for customization and adaptation to changing requirements.
  • Rapid Prototyping: Enables faster development and testing cycles.
  • Integration: Reduces the number of discrete components required in a system.

Additional Details:

The A3P250-FG144I features a specific number of logic cells, memory blocks, and I/O pins. The FG144 package refers to the 144-pin Fine-Pitch Ball Grid Array (FBGA) package. Key specifications include the number of logic elements (LEs), the amount of embedded memory, the number of I/O pins, and the operating voltage. The FPGA supports various programming languages and development tools. The flash-based architecture allows for instant-on operation and eliminates the need for external configuration memory. The security features protect the FPGA from unauthorized access and modification. Detailed specifications and application notes are available in the product datasheet. Proper thermal management is essential for reliable operation. The FPGA is lead-free and RoHS compliant. It is important to consult the manufacturer's datasheet for detailed information on pinout, power requirements, and configuration guidelines. The "I" in the part number typically indicates an industrial temperature range.

You May Also Be Interested in

Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.1641 $62.1641
2+ $51.0065 $102.0130
4+ $49.4125 $197.6500
5+ $47.8186 $239.0930
6+ $46.2246 $277.3476
8+ $41.4428 $331.5424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess