EN
  • EN
  • DE

A1460A-1PG207C

Part No A1460A-1PG207C
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 168 I/O 207CPGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 168 207-BCPGA
Manufacturer Microsemi Corporation
Series ACT™ 3
Package Tray
Part Status Obsolete
Number of I/O 168
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 207-BCPGA
Case / Package 207-CPGA (44.96x44.96)
Family Name A1460
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908875-A1460A-1PG207C
Ultra Librarian 3D Model Ultra Librarian A1460A-1PG207C CAD Model

Description

The A1460A-1PG207C is a Field Programmable Gate Array (FPGA) from Microsemi Corporation, belonging to the Axcelerator family. These FPGAs are known for their high performance and are used in various applications requiring complex digital logic and high-speed operation. The 'C' at the end usually indicates a commercial temperature range.

Applications

  • High-speed data processing
  • Image processing
  • Telecommunications infrastructure
  • Networking equipment
  • Digital signal processing (DSP)

Features

  • High-performance antifuse-based programmable logic
  • High speed operation
  • Non-volatile configuration
  • PG207 package (likely indicates a specific pin count and package type)
  • Commercial temperature range

Benefits

  • High performance for demanding applications
  • Flexibility in circuit design
  • Secure and reliable operation
  • Customizable logic functions
  • Reduced development time compared to custom ASICs

Technical Specifications

Specific details for the A1460A-1PG207C are found in the Microsemi datasheet. General specifications for the A1460A family include a specified number of logic modules or gates, a defined number of I/O pins determined by the PG207 package, and a specified operating voltage. Antifuse FPGAs are programmed using a high-voltage programming process. The device is designed for high-speed applications, offering low propagation delays. The commercial temperature range typically allows for operation from 0°C to +70°C. Detailed timing parameters, power consumption figures, and programming specifics are available in the device datasheet from Microsemi.

You May Also Be Interested in

Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess