EN
  • EN
  • DE

A1280A-PG176M

Part No A1280A-PG176M
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 140 I/O 176CPGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 140 176-BCPGA
Manufacturer Microsemi Corporation
Series ACT™ 2
Package Tray
Part Status Obsolete
Number of I/O 140
Operating Temperature Range -55°C ~ 125°C (TC)
Mounting Through Hole
Package 176-BCPGA
Case / Package 176-CPGA (39.88x39.88)
Family Name A1280
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 21
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908862-A1280A-PG176M
Ultra Librarian 3D Model Ultra Librarian A1280A-PG176M CAD Model

Description

The Microsemi Corporation 908862-A1280A-PG176M is a series field programmable gate array (FPGA) IC. Bold the product name (e.g., BAV99S,135 → A1280A-PG176M) and manufacturer (e.g., Nexperia USA Inc. → Microsemi Corporation).

  • Series: ACT™ 2
  • I/O Pins: 140
  • Mounting Type: Through-Hole
  • Package: 176-BCPGA
  • Operating Temperature: -55°C to 125°C (TC)
  • Part Status: Obsolete
  • Category: Integrated Circuits (ICs)
  • ECCN: 3A001A2C
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected
  • HTSUS: 8542.39.0001
  • Package Type: Tray
  • Quantity per Package: 21 units

You May Also Be Interested in

Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess