EN
  • EN
  • DE

A1010B-PG84C

Part No A1010B-PG84C
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 57 I/O 84CPGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Series ACT 1
Part Status Obsolete(EOL)
Number of LABs/CLBs 295
Number of I/O 57
Number of Gates 1200
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting Style Through Hole
Operating Temperature Range 0°C ~ 70°C (TA)
Package 84-BCPGA
Manufacturer Package 84-CPGA (28x28)
Win Source Part Number 766593-A1010B-PG84C
Popularity Medium
Supply and Demand Status Limited
Family Name A1010B
Introduction Date September 26, 1997
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian A1010B-PG84C CAD Model

Description

The Microsemi Corporation 766593-A1010B-PG84C is an integrated circuit (IC) that is part of the ACT 1 series.

  • Mounting: Through-Hole
  • Operating Temperature: 0°C to 70°C (TA)
  • Operating Supply Voltage: 4.5 V to 5.5 V
  • I/Os: 57
  • LABs/CLBs: 295
  • Gates: 1200
  • Package: 84-BCPGA
  • Family Name: A1010B

You May Also Be Interested in

Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess