EN
  • EN
  • DE

3EZ160D5/TR12

Part No 3EZ160D5/TR12
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Description DIODE ZENER 160V 3W DO204AL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 160V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 625 Ohm
Current - Reverse Leakage @ Vr 500nA @ 121.6V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting Through Hole
Case / Package DO-204AL (DO-41)
Win Source Part Number 1005301-3EZ160D5/TR12
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian 3EZ160D5/TR12 CAD Model

Description

The 3EZ160D5/TR12 is a 3W Zener diode manufactured by Microsemi Corporation. This diode is designed to provide precise voltage regulation and transient voltage suppression in various electronic circuits. The 'EZ' designation indicates it is part of Microsemi's series of Zener diodes, and the '160' represents its Zener voltage, which is 160V. The '/TR12' suffix denotes the specific packaging and quantity of the component.

Applications

  • Voltage Regulation: Used to maintain a stable voltage level in power supplies and other voltage-sensitive circuits.
  • Transient Voltage Suppression: Employed to protect sensitive electronic components from voltage spikes and surges.
  • Overvoltage Protection: Integrated into circuits to prevent damage from overvoltage conditions.
  • Clipping Circuits: Used to limit the voltage amplitude of signals in various electronic circuits.
  • Calibration Circuits: Applied in calibration circuits to provide a stable reference voltage.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without degradation.
  • Precise Zener Voltage: Provides a stable and accurate Zener voltage for reliable voltage regulation.
  • Low Reverse Leakage Current: Minimizes reverse leakage current, ensuring efficient operation.
  • Glass Passivated Junction: Enhances reliability and stability of the diode.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Reliable Voltage Regulation: Provides a stable and accurate voltage regulation, ensuring consistent performance of electronic circuits.
  • Effective Transient Protection: Protects sensitive components from voltage spikes and surges, enhancing system reliability.
  • Long-Term Stability: Glass passivated junction ensures long-term stability and reliability of the diode.
  • Environmentally Friendly: RoHS compliant design minimizes environmental impact.
  • Versatile Applications: Suitable for a wide range of applications requiring voltage regulation and transient protection.

Additional Details

The 3EZ160D5/TR12 typically features a Zener voltage (VZ) of 160V with a tolerance of around 5%. The power dissipation is rated at 3W, indicating its ability to handle significant power loads. The package is typically a DO-41 or similar axial-leaded package. It is designed for through-hole mounting. The forward voltage drop is typically around 1.2V. When using the 3EZ160D5/TR12, it is important to consider the thermal management to ensure proper operation and long-term reliability. The diode should be mounted in a way that allows for efficient heat dissipation. Microsemi Corporation provides detailed datasheets and application notes for the 3EZ160D5/TR12, including electrical characteristics, thermal ratings, and application guidelines.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess