EN
  • EN
  • DE

2N7228

Part No 2N7228
Manufacturer Microsemi Corporation
Catalog FETs - Single
Description JEDEC REGISTERED N - CHANNEL HIGH VOLTAGE POWER MOSFETS | MOSFET N-CH 500V TO-254AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 500V
Id - Continuous Drain Current 12A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 415mOhm at 8A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 120nC at 10V
Gate Source Voltage (Maximum) ±20V
Power Dissipation (Maximum) 4W, 150W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-254AA
Manufacturer Package TO-254-3, TO-254AA (Straight Leads)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1124263-2N7228
Manufacturer Homepage www.advpowertech.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian 2N7228 CAD Model

Description

The 2N7228 is a MOSFET that has been designed and manufactured by Microsemi Corporation.

  • Mounting: Through-hole
  • Win Source Part Number: 1124263
  • Supplier Device Package: TO-254AA
  • Drive Voltage: 10V
  • Category: Discrete Semiconductor Products
  • Popularity: Medium
  • Status: Obsolete
  • Supply and Demand Status: Limited
  • Power Dissipation: 4W and 150W
  • Applications: Power management, signal processing, communications & networking, and portable devices

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess