EN
  • EN
  • DE

2N6770

Part No 2N6770
Manufacturer Microsemi Corporation
Catalog FETs - Single
Description N-Channel Power MOSFETs, 12A, 450V/500V | MOSFET N-CH 500V 12A TO-204AE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 500V
Id - Continuous Drain Current 12A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 500mOhm at 12A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 120nC at 10V
Gate Source Voltage (Maximum) ±20V
Power Dissipation (Maximum) 4W, 150W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-3
Manufacturer Package TO-204AE
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1124194-2N6770
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6770 CAD Model

Description

The Microsemi Corporation 2N6770 is an N-channel MOSFET transistor that is designed for use in a range of applications, including discrete semiconductor products.

  • Drain-Source Breakdown Voltage: 500V
  • Continuous Drain Current: 12A
  • Performance: High-performance transistor that is ideal for use in a range of applications
  • Usability: Easy to install and use
  • Supply: Limited supply

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $27.8572
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $128.1854 $128.1854
2+ $124.0505 $248.1010
3+ $119.9156 $359.7468
4+ $107.5109 $430.0436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess