EN
  • EN
  • DE

2N6766

Part No 2N6766
Manufacturer Microsemi Corporation
Catalog FETs - Single
Description N-Channel Power MOSFETs, 30A, 150V/200V | MOSFET N-CH 200V TO-204AE TO-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 200V
Id - Continuous Drain Current 30A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 90mOhm at 30A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 115nC at 10V
Gate Source Voltage (Maximum) ±20V
Power Dissipation (Maximum) 4W, 150W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-3
Manufacturer Package TO-204AE
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1124191-2N6766
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6766 CAD Model

Description

The Microsemi Corporation MOSFET is a high-performance electronic component that is suitable for various applications.

  • Transistor Polarity: N-Channel
  • Supplier Device Package: TO-3
  • FET Feature: Not specified
  • Drive Voltage (Max Rds On, Min Rds On): 10V
  • Breakdown Voltage: 200V
  • Continuous Drain Current: 30A
  • Maximum Rds on @ Id, Vgs: 90mOhm @ 30A, 10V
  • Gate Source Voltage(th) (Maximum) @ Id: 4V @ 250μA
  • Gate Charge (Qg) (Maximum) @ Vgs: 115nC @ 10V
  • Power Dissipation (Maximum): 4W, 150W
  • Manufacturer Package: TO-204AE
  • Temperature Range: -55°C to 150°C
  • Popularity: Medium
  • MSL Level: 1 (Unlimited)
  • Gate Source Voltage (Maximum): ±20V

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
STMicroelectronics
DISCRETE
Lowest to $27.8572

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3499 $64.3499
3+ $52.8001 $158.4003
4+ $51.1500 $204.6000
5+ $49.5000 $247.5000
7+ $47.8500 $334.9500
9+ $42.8999 $386.0991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 328 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess