EN
  • EN
  • DE

1PMT5921A/TR13

Part No 1PMT5921A/TR13
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V 3W DO216AA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 6.8V
Tolerance ±10%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 2.5 Ohm
Current - Reverse Leakage @ Vr 5μA @ 5.2V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package DO-216AA
Win Source Part Number 1080935-1PMT5921A/TR13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PMT5921A/TR13 CAD Model

Description

The 1PMT5921A/TR13 is a surface-mount Zener diode manufactured by Microsemi Corporation. This diode is designed to provide voltage regulation and transient voltage suppression (TVS) in various electronic circuits. Its small size and robust construction make it suitable for space-constrained and high-reliability applications.

Applications

  • Voltage Regulation: Provides a stable voltage reference in portable devices, power supplies, and control circuits.
  • Transient Voltage Suppression (TVS): Protects sensitive components from voltage transients caused by ESD, inductive load switching, and lightning strikes.
  • Overvoltage Protection: Prevents damage to downstream circuitry from excessive voltage conditions.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices for voltage regulation and protection.
  • Industrial Controls: Protects sensitive control circuits in industrial equipment from voltage transients.

Features

  • Surface Mount Package: Small surface-mount package (typically SOD-123) for efficient PCB assembly.
  • Zener Diode: Provides a stable reverse breakdown voltage for regulation.
  • Fast Response Time: Rapid response to transient voltage events.
  • Low Leakage Current: Minimizes current draw in the off-state.
  • High Surge Capability: Withstands high surge currents without degradation.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • Compact Design: Space-saving surface-mount package is ideal for dense PCB layouts.
  • Voltage Regulation: Maintains a stable voltage reference for consistent circuit operation.
  • Transient Protection: Protects sensitive circuits from damaging voltage transients.
  • Improved Reliability: Enhances system reliability by preventing component failures due to overvoltage.
  • Easy Assembly: Surface-mount design simplifies the assembly process.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.

Additional Details

The 1PMT5921A/TR13 has a Zener voltage of approximately 6.2V with a specified tolerance. The exact parameters, including surge current ratings and operating temperature range, should be verified in the manufacturer's datasheet. The TR13 suffix typically indicates tape and reel packaging for automated assembly. When selecting a Zener diode for TVS applications, it is crucial to consider the maximum surge current that the diode can withstand and ensure it is sufficient to protect the circuit from anticipated transients. Microsemi is a trusted supplier known for high-quality and reliable diode products.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess