EN
  • EN
  • DE

ME6206A27M3G

Part No ME6206A27M3G
Manufacturer Microne
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microne
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830713-ME6206A27M3G
Ultra Librarian 3D Model Ultra Librarian ME6206A27M3G CAD Model

Description

The ME6206A27M3G is a low dropout (LDO) linear regulator produced by Microne. This device is designed to provide a stable and regulated 2.7V output voltage from a higher input voltage, even when the input voltage is close to the desired output. Its key characteristics include low quiescent current, high output voltage accuracy, and built-in protection features, making it a suitable choice for battery-powered and portable applications where power efficiency and reliable operation are essential.

Applications:

  • Mobile Phones: Provides stable power for various components requiring a 2.7V supply.
  • Portable Media Players: Regulates voltage for audio and video processing circuits.
  • Wireless Communication Devices: Used in Bluetooth modules, Wi-Fi chips, and other RF transceivers requiring a stable power source.
  • Microcontroller Power Supplies: Supplies regulated power to microcontrollers in embedded systems.
  • Wearable Electronics: Suitable for smartwatches, fitness trackers, and other wearable devices.

Features:

  • Fixed Output Voltage: Delivers a precise and stable 2.7V output.
  • Low Dropout Voltage: Maintains regulation even with a small voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Short-Circuit Protection: Safeguards the device and connected components from short-circuit conditions.
  • Thermal Shutdown Protection: Prevents overheating and damage to the IC by shutting down when the temperature exceeds a safe limit.
  • Small Package: Available in a compact package, ideal for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient regulation contribute to longer battery life.
  • Improved System Reliability: Protection features ensure stable and reliable operation, even under fault conditions.
  • Simplified Design: Fixed output voltage and minimal external components simplify the design process.
  • Reduced Power Consumption: Minimizes energy waste, leading to improved overall system efficiency.
  • Space Savings: Small package allows for integration into compact devices.

The ME6206A27M3G is a versatile and reliable LDO regulator ideal for a wide range of battery-powered and portable applications. Its low quiescent current, high accuracy, and comprehensive protection features make it a preferred choice for designers seeking a high-performance power management solution.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1,430+ $0.0350 $50.0500
3,475+ $0.0288 $100.0800
5,380+ $0.0279 $150.1020
7,410+ $0.0270 $200.0700
9,580+ $0.0261 $250.0380
12,825+ $0.0234 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,753 pieces
MOQ: 1430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess