EN
  • EN
  • DE

VPC3230D-B3

Part No VPC3230D-B3
Manufacturer Micronas GmbH
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Win Source Part Number 399137-VPC3230D-B3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VPC3230D-B3 CAD Model

Description

The Micronas VPC3230D-B3 is a single-chip video processor designed for use in analog TV receivers and video recorders. It integrates various functions including video decoding, audio processing, and display control, making it a compact and cost-effective solution for consumer electronics applications. This is a specific version (B3) of the VPC3230D.

Applications

  • Analog Television Receivers
  • Video Cassette Recorders (VCRs)
  • DVD Players with Analog TV Tuner
  • Set-Top Boxes
  • Video Monitors

Features

  • Integrated Video Decoder: Supports PAL, SECAM, and NTSC standards.
  • Audio Processing: Includes audio demodulation and processing circuits.
  • On-Screen Display (OSD) Controller: Allows for displaying text and graphics on the screen.
  • Automatic Gain Control (AGC): Ensures stable video signal reception.
  • Clock Generation: Integrated clock circuitry reduces external component count.
  • Programmable Control Interface: Flexible control via a microcontroller interface.
  • Low Power Consumption: Optimized for energy-efficient operation.

Benefits

  • Reduced Component Count: Integration of multiple functions lowers the bill of materials.
  • Cost-Effective Solution: Single-chip design reduces manufacturing costs.
  • Improved Performance: Enhanced video and audio processing for superior picture and sound quality.
  • Simplified Design: Easier to implement in various consumer electronics products.
  • Enhanced Reliability: Fewer external components contribute to increased system reliability.
  • Flexible Control: Programmable interface allows for customization and integration with other system components.

The VPC3230D-B3 operates with a single power supply, further simplifying system design. It provides a complete solution for analog video processing, from signal reception to display output. The device's compact size and low power consumption make it suitable for a wide range of applications, including portable devices and energy-efficient consumer electronics. The integration of key features such as automatic gain control and on-screen display capability contributes to a higher quality viewing experience. It's designed to handle weak or noisy signals, providing stable output even in challenging environments.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Qualcomm
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess