EN
  • EN
  • DE

MSP4450G-FH-B8

Part No MSP4450G-FH-B8
Manufacturer Micronas GmbH
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case QFP 1.5
Manufacturer Micronas GmbH
RoHS State Request Verification
Win Source Part Number 711388-MSP4450G-FH-B8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP4450G-FH-B8 CAD Model

Description

The MSP4450G-FH-B8 is a single-chip Multistandard Sound Processor from Micronas, designed for high-performance audio processing in various television and audio applications. It is a versatile solution aimed at providing superior sound quality and a range of audio features within a compact design.

Applications

  • Television sets (Analog and Digital)
  • Audio receivers
  • Set-top boxes
  • DVD players and recorders
  • Audio amplifiers

Features

  • Multistandard sound processing: Supports various analog and digital sound standards, ensuring compatibility across different regions and broadcast formats.
  • Automatic sound standard detection: Automatically detects the incoming audio signal standard and configures itself accordingly, simplifying system design and operation.
  • Audio decoding and encoding: Capable of decoding and encoding various audio formats, enhancing audio processing capabilities.
  • Volume control and equalization: Provides precise volume control and equalization features to optimize audio output based on user preferences and listening environment.
  • Noise reduction: Implements advanced noise reduction algorithms to minimize unwanted background noise and improve audio clarity.
  • Bass and treble control: Allows adjustment of bass and treble levels to fine-tune the audio output to suit individual preferences.
  • Spatial sound processing: Incorporates spatial sound processing techniques to create a more immersive and realistic audio experience.

Benefits

  • Superior audio quality: Delivers high-fidelity audio reproduction, ensuring clear and detailed sound output.
  • Wide compatibility: Supports multiple audio standards, making it suitable for use in a variety of audio devices and regions.
  • Simplified system design: Automatic standard detection and configuration reduce the complexity of system design and integration.
  • Enhanced user experience: Volume control, equalization, and spatial sound processing features allow users to customize the audio output to their liking.
  • Cost-effective solution: Single-chip design reduces the number of external components required, lowering overall system cost.

Additional Details

The MSP4450G-FH-B8 operates on a supply voltage range suitable for consumer electronics. It integrates various audio processing blocks, including ADC, DAC, and digital signal processing (DSP) units. The device is typically available in a surface-mount package, facilitating easy integration into modern circuit boards. Specific power consumption and operating temperature ranges are available in the product datasheet. The device also supports I2C control interface for external configuration and monitoring.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess