EN
  • EN
  • DE

HAL576 SF-E

Part No HAL576 SF-E
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH SOT-89B / Digital Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Micronas GmbH
Series HAL® 576
Package Tape & Reel
Product Status Active
Base Product Number HAL576
Standard Package 2,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 919997-HAL576 SF-E
Ultra Librarian 3D Model Ultra Librarian HAL576 SF-E CAD Model

Description

The HAL 576 series from Micronas GmbH is a range of solid-state magnetic sensors switches.

  • Component: HAL576 SF-E
  • Package: tape and reel
  • Standard Package: 2,000 pieces
  • ECCN: EAR99
  • Product: active
  • Manufacturer: Micronas GmbH

You May Also Be Interested in

Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Need more? Email Us
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8214 $61.6050
175+ $0.6740 $117.9500
270+ $0.6530 $176.3100
370+ $0.6318 $233.7660
475+ $0.6108 $290.1300
635+ $0.5476 $347.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess