EN
  • EN
  • DE

FM1106-G

Part No FM1106-G
Manufacturer Ramtron
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP8
Manufacturer Ramtron
Manufacturer Homepage www.ramtron.com
Win Source Part Number 714249-FM1106-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM1106-G CAD Model

Description

The FM1106-G is a Serial F-RAM (Ferroelectric Random Access Memory) manufactured by Ramtron (now Cypress Semiconductor/Infineon). F-RAM offers a unique combination of RAM-like speed and non-volatility, meaning it retains data even when power is removed. It is designed for applications requiring frequent data writes with low power consumption. It provides a fast, reliable, and energy-efficient alternative to EEPROM or battery-backed SRAM.

Applications

  • Data logging in industrial control systems.
  • Metering applications (e.g., smart meters).
  • Medical devices requiring non-volatile data storage.
  • Automotive electronics.
  • Point-of-sale (POS) terminals.

Features

  • Non-volatile memory: Data is retained even without power.
  • Fast write speeds: Allows for high-speed data logging and processing.
  • Low power consumption: Suitable for battery-powered applications.
  • High endurance: Can withstand a large number of write cycles.
  • Serial interface: Typically SPI or I2C for easy integration with microcontrollers.

Benefits

  • Eliminates the need for batteries to retain data.
  • Reduces power consumption in data logging applications.
  • Improves system reliability due to high write endurance.
  • Simplifies system design with a standard serial interface.
  • Enables real-time data capture and storage.

Additional Details

The FM1106-G likely features a SPI interface. Specific density and operating voltage can be found on the Cypress Semiconductor or Infineon website using the part number. It is offered in surface-mount packages to support automated assembly processes. The F-RAM technology offers significantly higher write endurance compared to EEPROM, making it suitable for applications with frequent data updates.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Texas Instruments
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
ON Semiconductor
Lowest to $7.9822
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8572 $55.7144
5+ $22.8572 $114.2860
7+ $22.1429 $155.0003
10+ $21.4286 $214.2860
13+ $20.7143 $269.2859
17+ $18.5714 $315.7138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,470 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess