EN
  • EN
  • DE

HAL3737UP

Part No HAL3737UP
Manufacturer Micronas GmbH
Catalog OEM Parts (F - I)
Description Direct Angle Sensors, PWM and SENT Output, Redundancy=No
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061760-HAL3737UP
Categories OEM Parts(F-I)
Manufacturer Micronas GmbH
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HAL3737UP CAD Model

Description

The HAL3737UP is a product of Micronas GmbH and is categorized as an OEM part (F-I).

  • Manufacturer: Micronas GmbH
  • Category: OEM part (F-I)
  • Supply and Demand Status: Limited, Shortage
  • Win Source Part Number: 1061760
  • Alternative Part (Cross-Reference): Yes

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess