EN
  • EN
  • DE

XAA256M8V80AG8RHF-SSHL

Part No XAA256M8V80AG8RHF-SSHL
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1333 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941448-XAA256M8V80AG8RHF-SSHL
Series *
Ultra Librarian 3D Model Ultra Librarian XAA256M8V80AG8RHF-SSHL CAD Model

Description

The Micron XAA256M8V80AG8RHF-SSHL is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) designed for applications that require high bandwidth and low power consumption. This component is engineered to provide reliable and efficient memory solutions for various electronic systems.

Applications

  • Embedded Systems: Used in embedded computing platforms, industrial control systems, and automation equipment.
  • Networking Devices: Implemented in routers, switches, and network appliances where high-speed data handling is critical.
  • Consumer Electronics: Integrated into smart TVs, set-top boxes, and gaming consoles to enhance multimedia experiences.
  • Industrial PCs: Applied in industrial personal computers requiring robust and dependable memory.
  • Automotive Systems: Employed in advanced driver-assistance systems (ADAS) and infotainment systems within vehicles.

Features

  • DDR3 Technology: Utilizes DDR3 technology, offering increased data transfer rates and improved power efficiency compared to DDR2.
  • Capacity: Features a capacity of 256Mb x 8, providing ample memory for various applications.
  • Data Transfer Rate: Supports data transfer rates up to 1600 Mbps (PC3-12800), ensuring rapid data processing.
  • Low Voltage Operation: Operates at a low voltage (typically 1.5V), minimizing power consumption and heat generation.
  • FBGA Package: Packaged in a Fine-Pitch Ball Grid Array (FBGA), enabling high-density mounting and excellent thermal performance.
  • RoHS Compliance: Complies with the Restriction of Hazardous Substances (RoHS) directives, ensuring environmental friendliness and safety.

Benefits

  • Enhanced Performance: Delivers high-speed data access, boosting overall system performance and responsiveness.
  • Reduced Power Consumption: Low-voltage operation minimizes power usage, contributing to energy efficiency and extended battery life in portable devices.
  • Increased Bandwidth: Provides substantial memory bandwidth, supporting smooth multitasking and seamless application execution.
  • Improved Reliability: Designed for robust and dependable operation, ensuring data integrity and system stability.
  • Compact Form Factor: FBGA packaging allows for a compact footprint, suitable for space-constrained applications.

Additional Details

The XAA256M8V80AG8RHF-SSHL is engineered with advanced features to ensure stable and efficient memory operation. Its architecture supports various memory controller configurations, enabling broad compatibility with different processors and chipsets. Micron provides detailed datasheets that include specific parameters, timing requirements, and voltage characteristics, essential for optimal integration and performance. Proper thermal management is also critical to maintaining reliability, especially in high-performance environments. This module is well-suited for demanding applications where speed, reliability, and power efficiency are key requirements.

You May Also Be Interested in

Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess