EN
  • EN
  • DE

SM64M32T79MLFMMA-5FT

Part No SM64M32T79MLFMMA-5FT
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description MCP 2GB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956955-SM64M32T79MLFMMA-5FT
Series *
Ultra Librarian 3D Model Ultra Librarian SM64M32T79MLFMMA-5FT CAD Model

Description

The SM64M32T79MLFMMA-5FT is a high-performance Synchronous Dynamic Random-Access Memory (SDRAM) module manufactured by Micron Technology Inc. It is designed for applications requiring high bandwidth, low latency, and reliable data storage. The module features a 64Mb x 32 configuration, making it suitable for a variety of demanding environments.

Applications

  • Networking Equipment: Routers, switches, and network interface cards (NICs) for buffering and processing data.
  • Industrial Automation: Programmable Logic Controllers (PLCs), industrial PCs, and other automation systems for real-time control and data logging.
  • Telecommunications: Base stations, cellular infrastructure, and communication servers for signal processing and data storage.
  • Medical Devices: Imaging equipment, patient monitoring systems, and diagnostic tools for data acquisition and processing.
  • Embedded Systems: High-performance embedded computing platforms for a range of applications.

Features

  • High-Speed Operation: Supports fast cycle times for quick data access.
  • 64Mb x 32 Configuration: Offers a total memory capacity of 64 megabits organized as 32 bits wide.
  • Synchronous Operation: Operates synchronously with a system clock for precise timing and data transfer.
  • Low Latency: Designed for low latency to improve overall system responsiveness.
  • High Bandwidth: Provides high bandwidth for demanding applications.
  • LVTTL Compatible Inputs: Compatible with standard LVTTL logic levels for easy integration.
  • Single Power Supply: Operates from a single 3.3V power supply.
  • Lead-Free Construction: Compliant with RoHS standards for environmental protection.
  • Surface Mount Technology: Designed for surface mount assembly for easy integration into PCBs.

Benefits

  • Improved System Performance: High speed and low latency contribute to improved system performance.
  • Increased Bandwidth: Enables faster data transfer rates for demanding applications.
  • Enhanced Reliability: Designed for high reliability and stability in various operating conditions.
  • Reduced Power Consumption: Operates efficiently to minimize power consumption.
  • Simplified Integration: Easy to integrate into existing systems due to LVTTL compatibility and surface mount design.
  • Long-Term Availability: Manufactured by Micron Technology Inc., a reputable memory supplier, ensuring long-term support.

Additional Details

The SM64M32T79MLFMMA-5FT SDRAM module is built using advanced manufacturing processes to ensure high quality and reliability. It is designed to meet the stringent requirements of industrial, networking, and telecommunications applications. The module's compact size and surface mount design make it easy to integrate into a variety of systems. Detailed specifications, including timing diagrams and electrical characteristics, are available in the manufacturer's datasheet.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess