EN
  • EN
  • DE

SM64M32T79MLFMCX-6FT

Part No SM64M32T79MLFMCX-6FT
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description MCP 2GB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956952-SM64M32T79MLFMCX-6FT
Series *
Ultra Librarian 3D Model Ultra Librarian SM64M32T79MLFMCX-6FT CAD Model

Description

The SM64M32T79MLFMCX-6FT is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. It's engineered for applications demanding high bandwidth and reliable memory performance. With a 64Mb x 32 configuration, it offers a substantial memory capacity for various data-intensive tasks.

Applications

  • Networking Devices: Used in routers, switches, and network interface cards (NICs) to buffer and process network traffic.
  • Industrial Control Systems: Employed in PLCs (Programmable Logic Controllers) and other industrial automation equipment for data logging and real-time control.
  • Telecommunications Equipment: Found in base stations, switches, and other telecom infrastructure for signal processing and data storage.
  • Medical Imaging Devices: Integrated into MRI scanners, CT scanners, and ultrasound machines for image processing and storage.
  • Embedded Computing Platforms: Utilized in single-board computers (SBCs) and other embedded systems requiring high-speed memory access.

Features

  • 64Mb x 32 Configuration: Provides a total memory capacity of 64 Megabits, organized as 32 bits wide, suitable for handling large datasets.
  • High Bandwidth: Supports fast data transfer rates for demanding applications.
  • Synchronous Operation: Operates synchronously with the system clock for precise timing and data integrity.
  • Low Latency: Designed to minimize access latency, improving overall system responsiveness.
  • LVTTL Compatible Inputs: Compatible with standard LVTTL logic levels for easy integration with other components.
  • Single Power Supply: Operates from a single 3.3V power supply, simplifying power management.
  • Surface Mount Technology: Packaged for surface mount assembly, enabling efficient board design.
  • RoHS Compliant: Manufactured in compliance with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental responsibility.

Benefits

  • Improved System Performance: High speed and low latency contribute to improved overall system performance.
  • Increased Data Throughput: Enables faster data transfer rates, crucial for bandwidth-intensive applications.
  • Enhanced Reliability: Designed for robust performance and data integrity.
  • Simplified System Design: LVTTL compatibility and single power supply simplify integration into existing systems.
  • Reduced Power Consumption: Optimizes power consumption for energy-efficient operation.
  • Long Product Life Cycle: Micron Technology Inc. provides long-term support and availability for this component.

Additional Details

The SM64M32T79MLFMCX-6FT SDRAM module is manufactured using advanced semiconductor technology, ensuring high quality and reliability. Its 6ns cycle time makes it suitable for applications demanding fast memory access. The component's compact size and surface mount design facilitate easy integration into a variety of systems. Detailed specifications, including timing diagrams, electrical characteristics, and package dimensions, are available in the manufacturer's datasheet.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess