EN
  • EN
  • DE

SGG64M16V68AG8GNF-15E

Part No SGG64M16V68AG8GNF-15E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1333 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941683-SGG64M16V68AG8GNF-15E
Series *
Ultra Librarian 3D Model Ultra Librarian SGG64M16V68AG8GNF-15E CAD Model

Description

The SGG64M16V68AG8GNF-15E is a DDR4 SDRAM module manufactured by Micron Technology Inc. This module is designed for systems requiring a balance of memory capacity and performance. It's a 1GB module organized as 64M x 16.

Applications:

  • Desktop PCs
  • Laptops
  • Workstations
  • Embedded Systems
  • Industrial Applications

Features:

  • DDR4 Technology: Provides higher bandwidth and lower power consumption compared to DDR3.
  • Capacity: 1GB (64M x 16)
  • Speed: -15E indicates a speed grade, typically translating to a clock frequency around 1600-2400 MHz (check the specific datasheet for accurate speed).
  • Operating Voltage: 1.2V
  • On-Die Termination (ODT): Improves signal integrity and reduces signal reflections.
  • RoHS compliant

Benefits:

  • Increased Bandwidth: Enables faster data transfer rates, leading to improved system performance.
  • Reduced Power Consumption: Extends battery life in mobile devices and lowers overall system power requirements.
  • Improved Stability: On-Die Termination ensures reliable data transfer and stable operation.

Additional Details:

The SGG64M16V68AG8GNF-15E DDR4 SDRAM module utilizes the DDR4 architecture, offering significant improvements in bandwidth and power efficiency compared to its predecessors. With a capacity of 1GB, this module provides ample memory space for everyday computing tasks. The module operates at a low voltage of 1.2V, which contributes to reduced power consumption and heat generation. The incorporation of On-Die Termination (ODT) enhances signal integrity by minimizing reflections and ensuring reliable data transfer, even at high speeds. This module is commonly used in desktops, laptops, workstations and embedded systems.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess