EN
  • EN
  • DE

PRN256M8V79DG8GQF-15E

Part No PRN256M8V79DG8GQF-15E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1333 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941397-PRN256M8V79DG8GQF-15E
Series *
Ultra Librarian 3D Model Ultra Librarian PRN256M8V79DG8GQF-15E CAD Model

Description

The PRN256M8V79DG8GQF-15E is a synchronous DRAM (SDRAM) module manufactured by Micron Technology Inc. Designed for applications requiring reliable and efficient memory storage and retrieval, this component provides high-speed data access and is a key element in many electronic devices.

Applications

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Data acquisition systems
  • Telecommunications equipment

Features

  • Capacity: 256MB
  • SDRAM Technology
  • High-speed data transfer rates
  • Low latency
  • Industry-standard package
  • 8-bit data bus width

Benefits

  • Improved system performance through efficient memory access
  • Enhanced responsiveness in demanding applications
  • Reliable data storage in a variety of operating environments
  • Easy integration into existing systems, due to industry standard specifications

Additional Details

The PRN256M8V79DG8GQF-15E operates at a specific voltage and supports various timing parameters, as defined by industry standards. The designator '-15E' likely refers to the speed grade, indicating performance characteristics of the SDRAM. It comes in a standard package for easy integration in PCB design. As a product of Micron, its construction adheres to high quality, ensuring its stability and efficiency. The 8-bit data bus provides a well-established interface for data transfer.

This SDRAM module offers a balanced performance profile, making it well-suited for many demanding applications. Its use of industry standard specifications ensure compatibility and easy integration, simplifying development process. The high-speed data transfer capabilities of the PRN256M8V79DG8GQF-15E enables systems to handle data efficiently improving overall responsiveness. Its high operational reliability makes it an ideal selection for use in industrial and embedded applications, where constant performance is a key requirement.

You May Also Be Interested in

GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess