EN
  • EN
  • DE

PRM512M8V80BG8RHF-125

Part No PRM512M8V80BG8RHF-125
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1600 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940947-PRM512M8V80BG8RHF-125
Series *
Ultra Librarian 3D Model Ultra Librarian PRM512M8V80BG8RHF-125 CAD Model

Description

The PRM512M8V80BG8RHF-125 is a high-performance SDRAM module manufactured by Micron Technology Inc. This module is designed for applications requiring high bandwidth and low latency, making it suitable for use in networking equipment, high-performance computing systems, and other demanding applications. It features a robust design and is built to withstand rigorous operating conditions.

Applications:

  • Networking Equipment (Routers, Switches)
  • High-Performance Computing (HPC)
  • Data Centers
  • Telecommunications Infrastructure
  • Industrial Automation Systems

Features:

  • High Bandwidth: Delivers exceptional data transfer rates for demanding applications.
  • Low Latency: Minimizes delays in data access, improving overall system performance.
  • SDRAM Technology: Utilizes SDRAM technology for high-speed memory access.
  • 512M x 8 Organization: Organized as 512 million words by 8 bits.
  • Robust Design: Built to withstand harsh operating conditions and ensure reliable performance.
  • Lead-Free: Compliant with lead-free standards for environmental responsibility.

Benefits:

  • Improved System Performance: Enhances overall system performance by providing fast and efficient memory access.
  • Increased Bandwidth: Enables faster data transfer rates, improving the performance of bandwidth-intensive applications.
  • Reduced Latency: Minimizes delays in data access, leading to faster response times and smoother operation.
  • Enhanced Reliability: Designed for stable and reliable operation in demanding environments.
  • Long Lifespan: Built to last and provide reliable performance over an extended period.

Additional Details:

The PRM512M8V80BG8RHF-125 module is designed to meet industry-standard specifications for SDRAM modules. It operates at a specific voltage and frequency as defined by the manufacturer. The module's physical dimensions and pinout configuration conform to industry standards for easy integration into existing systems. Refer to the product datasheet for detailed specifications regarding voltage requirements, timing parameters, and operating temperature ranges. Careful consideration should be given to thermal management to ensure optimal performance and longevity. Operating temperature specifications are critical to achieving long-term stability.

You May Also Be Interested in

Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess