EN
  • EN
  • DE

PRM512M16Z01AD8JY-083E

Part No PRM512M16Z01AD8JY-083E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4-2400 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940299-PRM512M16Z01AD8JY-083E
Series *
Ultra Librarian 3D Model Ultra Librarian PRM512M16Z01AD8JY-083E CAD Model

Description

The PRM512M16Z01AD8JY-083E is a memory module from Micron Technology Inc., designed for various computing applications requiring reliable and efficient memory performance. This module offers a compact and high-density memory solution suitable for systems with limited space and power constraints. It aims to deliver stable performance and data integrity in demanding environments.

Applications:

  • Embedded Systems
  • Industrial PCs
  • Networking Devices
  • Medical Equipment
  • Thin Clients

Features:

  • High Density: Provides a significant amount of memory in a small form factor.
  • Low Power Consumption: Reduces energy costs and improves thermal performance.
  • Reliable Performance: Ensures stable operation and data integrity in harsh environments.
  • DDR4 Technology: Utilizes the latest DDR4 standard for improved bandwidth and efficiency.
  • Error Correction Code (ECC): Enhances data reliability by detecting and correcting memory errors.

Benefits:

  • Space Savings: The compact design enables integration into space-constrained systems.
  • Energy Efficiency: Minimizes power consumption, extending battery life and reducing heat generation.
  • Improved System Reliability: ECC functionality safeguards against data corruption, enhancing system stability.
  • Enhanced Performance: DDR4 technology offers higher bandwidth and faster data transfer rates.
  • Cost-Effective Solution: Provides a balance of performance, reliability, and affordability.

This Micron memory module is well-suited for applications where space, power, and reliability are critical considerations. Its high-density design and low power consumption make it an excellent choice for embedded systems and other compact devices. The ECC feature provides an additional layer of protection, ensuring data integrity in demanding environments. This memory module is a reliable and efficient solution for a wide range of computing applications.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess