EN
  • EN
  • DE

PF38F3050M0Y3DH

Part No PF38F3050M0Y3DH
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description eMCP eMMC + DRam
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956539-PF38F3050M0Y3DH
Series *
Ultra Librarian 3D Model Ultra Librarian PF38F3050M0Y3DH CAD Model

Description

The PF38F3050M0Y3DH is an eMMC (embedded MultiMediaCard) NAND flash memory device manufactured by Micron Technology Inc. eMMC is a type of non-volatile memory commonly used in mobile devices, tablets, and other embedded systems for storing the operating system, applications, and user data. This particular eMMC component offers a combination of high storage density, fast read/write speeds, and power efficiency.

Applications

  • Smartphones
  • Tablets
  • Wearable Devices
  • Embedded Systems
  • Industrial Applications

Features

  • eMMC Standard Interface: Compliant with the JEDEC eMMC standard, ensuring compatibility and interoperability.
  • NAND Flash Memory: Utilizes NAND flash memory technology for non-volatile storage, retaining data even when power is off.
  • High-Density Storage: Provides ample storage capacity for operating systems, applications, and user data.
  • Fast Read/Write Speeds: Offers quick data access and transfer rates, improving overall system performance.
  • Power Efficiency: Designed for low power consumption, extending battery life in portable devices.
  • Managed NAND: Integrated controller manages the NAND flash memory, handling wear leveling, error correction, and bad block management.
  • Secure Erase: Supports secure erase functionality for data sanitization and security.
  • Temperature Range: Operates within a specified temperature range, suitable for various environmental conditions.

Benefits

  • Improved System Performance: Fast read/write speeds enhance application loading times and overall system responsiveness.
  • Increased Storage Capacity: High storage density allows for storing large amounts of data, including multimedia files, applications, and operating systems.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Enhanced Data Reliability: Integrated controller manages the NAND flash memory, ensuring data integrity and reliability.
  • Simplified System Design: eMMC interface simplifies system design and reduces development time.
  • Secure Data Storage: Secure erase functionality protects sensitive data by securely erasing it from the memory.

Additional Details

The PF38F3050M0Y3DH eMMC device typically includes features such as wear leveling, which distributes write operations evenly across the memory to extend its lifespan. It also incorporates error correction code (ECC) to detect and correct errors that may occur during data storage and retrieval. The specific capacity, speed, and power consumption of the device will vary depending on the exact model and configuration. Consult the product datasheet for detailed specifications.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Micron Technology Inc.
IC SDRAM 512MBIT 200MHZ 66TSOP
Lowest to $4.4806
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Micron Technology Inc.
IC SDRAM 128MBIT 125MHZ 54TSOP
Lowest to $47.5188
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256M PARALLEL 60TFBGA
Lowest to $6.0770
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess