EN
  • EN
  • DE
  • IT

NAND98R3M2AZBB5F

Part No NAND98R3M2AZBB5F
Manufacturer Micron Technology Inc.
Catalog Custom Parts (N - R)
Description NAND Flash 512/256Mb, 1.7-1.95V, TFBGA107
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1228494-NAND98R3M2AZBB5F
Categories Custom Parts
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NAND98R3M2AZBB5F CAD Model

Description

The NAND98R3M2AZBB5F is a NAND flash memory device manufactured by Micron Technology Inc. NAND flash memory is a type of non-volatile storage technology that retains data even when power is removed.

Applications

  • Solid State Drives (SSDs): Used as the primary storage medium in SSDs for laptops, desktops, and servers.
  • USB Flash Drives: Found in USB flash drives for portable data storage and transfer.
  • Memory Cards: Integrated into memory cards such as SD cards and microSD cards for use in cameras, smartphones, and other portable devices.
  • Embedded Systems: Employed in embedded systems for storing firmware, configuration data, and user data.
  • Mobile Devices: Used in smartphones, tablets, and other mobile devices for storing operating systems, applications, and multimedia content.

Features

  • NAND Flash Technology: Utilizes NAND flash memory technology for high-density storage and fast read/write speeds.
  • 3V Power Supply: Operates at a 3V power supply for low power consumption.
  • High Density: Offers high storage capacity in a small form factor. Specific density information would be available in the device datasheet.
  • Fast Read/Write Speeds: Provides fast read and write speeds for quick data access and storage.
  • Non-Volatile Storage: Retains data even when power is removed.

Benefits

  • High Storage Capacity: NAND flash memory provides high storage capacity in a compact form factor, allowing for the storage of large amounts of data.
  • Fast Data Access: Fast read and write speeds enable quick data access and storage, improving system performance.
  • Low Power Consumption: Low power consumption makes NAND flash memory suitable for portable devices and energy-efficient applications.
  • Reliable Data Storage: Non-volatile storage ensures that data is retained even when power is removed, preventing data loss.
  • Durable: NAND flash memory is more resistant to physical shock and vibration compared to traditional hard drives.

Additional Details

The NAND98R3M2AZBB5F typically comes in a BGA (Ball Grid Array) package. The operating temperature range is usually between -40°C and +85°C. The specific read and write speeds, endurance ratings (program/erase cycles), and data retention characteristics are detailed in the product datasheet. Error correction code (ECC) is typically implemented to enhance data reliability.

You May Also Be Interested in

Panasonic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Need more? Email Us
Diptronics
Switch Rotary SP16T 16POS Flush Screwdriver 0.025A 24VDC
Lowest to $1.6947
RF Micro Devices
Need more? Email Us
Pericom
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Okaya Electric America, Inc.
RHCA4532 Series; Surge Protector with 200 Sparkover VDC and 30% Tolerance
Lowest to $0.6330

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess