EN
  • EN
  • DE

N25Q256A13E1241F

Part No N25Q256A13E1241F
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832321-N25Q256A13E1241F
Ultra Librarian 3D Model Ultra Librarian N25Q256A13E1241F CAD Model

Description

The N25Q256A13E1241F is a 256Mb (268,435,456 bits) Serial Flash Memory device from Micron Technology. It is part of the N25Q family, recognized for its high performance, reliability, and low power consumption. It utilizes a standard Serial Peripheral Interface (SPI) for communication, making it suitable for integration with a broad spectrum of embedded systems.

Applications

  • Embedded systems requiring non-volatile storage of boot code, application code, or data.
  • Automotive systems for storing firmware updates, navigation maps, and configuration data in ECUs.
  • Industrial control systems for storing program code, data logging information, and configuration settings in PLCs and HMIs.
  • Networking equipment, including routers and switches, for storing boot code, firmware, and configuration data.
  • Consumer electronics such as set-top boxes, digital TVs, and gaming consoles, for storing firmware and application data.

Features

  • Density: 256Mb (268,435,456 bits)
  • Interface: SPI (Serial Peripheral Interface)
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Page Size: 256 bytes
  • Sector Size: 4KB
  • Block Size: 64KB
  • High Performance: Offers fast read and write speeds to maximize system responsiveness.
  • Security Features: Provides security features such as block protection and password protection to safeguard stored data.
  • Advanced Sector Protection: Offers individual sector locking to protect critical code and data from unauthorized access.
  • Serial Command Set: Adheres to an industry-standard serial command set for streamlined integration.

Benefits

  • Reliable Storage: Provides non-volatile storage, ensuring data retention even when power is interrupted.
  • High Capacity: Offers substantial storage space for large code bases, extensive data sets, and complex configuration settings.
  • Fast Performance: Enables quick boot-up times and efficient data access, improving the overall user experience.
  • Low Power Consumption: Reduces power demands, extending battery life in portable devices and minimizing energy consumption in stationary systems.
  • Compact Size: Small form factor facilitates integration into space-constrained designs.
  • Easy Integration: Standard SPI interface simplifies the process of connecting to microcontrollers and other system components.

Additional Details

The N25Q256A13E1241F supports standard, dual, and quad SPI modes, offering flexible data transfer rates. It includes a deep power-down mode to minimize power consumption during periods of inactivity. The device is available in a variety of package options to suit different board layout requirements. It also supports features such as one-time programmable (OTP) memory for storing critical security information. The extended operating temperature range guarantees reliable performance in demanding industrial environments.

You May Also Be Interested in

Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess