EN
  • EN
  • DE

N25Q256A13E1240F

Part No N25Q256A13E1240F
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832320-N25Q256A13E1240F
Ultra Librarian 3D Model Ultra Librarian N25Q256A13E1240F CAD Model

Description

The N25Q256A13E1240F is a 256Mb (268,435,456 bits) Serial Flash Memory device manufactured by Micron Technology. This high-density memory chip belongs to the N25Q family, known for its reliability, performance, and low power consumption. It communicates via a standard Serial Peripheral Interface (SPI), making it easily integrable into diverse embedded systems.

Applications

  • Embedded systems: Ideal for storing boot code, application code, and configuration data.
  • Automotive electronics: Used in navigation systems, infotainment systems, and electronic control units (ECUs) for storing maps, firmware, and calibration data.
  • Industrial automation: Suitable for data logging, program storage, and configuration settings in programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Networking equipment: Stores firmware, configuration files, and routing tables in routers, switches, and other network devices.
  • Consumer electronics: Found in set-top boxes, digital TVs, printers, and gaming consoles to store firmware and application data.

Features

  • Density: 256Mb (268,435,456 bits)
  • Interface: SPI (Serial Peripheral Interface)
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Page Size: 256 bytes
  • Sector Size: 4 KB
  • Block Size: 64 KB
  • High Performance: Offers fast read and write speeds to enhance system responsiveness.
  • Security Features: Includes block protection and password protection to secure stored data from unauthorized access.
  • Advanced Sector Protection: Provides individual sector locking for critical code and data protection.
  • Serial Command Set: Adheres to an industry-standard serial command set for easy control and integration.

Benefits

  • Reliable Storage: Provides non-volatile storage, ensuring data retention even after power loss.
  • High Capacity: Offers ample storage space for large amounts of code, data, and configuration settings.
  • Fast Performance: Enables quick boot times and efficient data access, improving overall system performance.
  • Low Power Consumption: Optimizes power usage, making it suitable for battery-powered and energy-sensitive applications.
  • Compact Size: Features a small footprint, allowing for integration in space-constrained devices.
  • Simplified Integration: Uses a standard SPI interface for easy connection to microcontrollers and other system components.

Additional Details

The N25Q256A13E1240F supports standard, dual, and quad SPI operation modes for flexible data transfer rates. It also includes a deep power-down mode to further reduce power consumption when idle. The device comes in various package options to meet different design requirements. It supports advanced features like one-time programmable (OTP) memory for secure storage of critical data. The extended temperature range ensures reliable operation in harsh industrial environments.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess