EN
  • EN
  • DE

ADM1060ARU

Part No ADM1060ARU
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Communications System Supervisory/Sequencing Circuit | IC SUPERVIS/SEQUENC 7-CH 28TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Sequencer
Number of Voltages Monitored 7
Output Programmable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number ADM1060
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1140583-ADM1060ARU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1060ARU CAD Model

Description

ADM1060ARU by Analog Devices Inc.

The ADM1060ARU is a sophisticated, feature-rich supervisory and sequencing solution designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is engineered to cater to the complex power management requirements of modern electronic systems, ensuring reliability and efficiency in a compact package.

Key Features:

  • Programmable Sequencing: The ADM1060ARU offers flexible and programmable voltage sequencing, allowing designers to tailor power-up and power-down sequences to the specific needs of their system.
  • Supervisory Functions: It incorporates a range of supervisory functions, including under-voltage and over-voltage monitoring, which help in protecting the system against power supply anomalies.
  • EEPROM Configuration: Configuration settings can be stored in the onboard EEPROM, which provides the advantage of preserving the system settings even when the power is turned off.
  • Multiple Voltage Rails: The device is capable of monitoring and sequencing multiple voltage rails, making it an ideal choice for systems with various supply voltages.
  • Compact Form Factor: Housed in a TSSOP package, the ADM1060ARU is designed for space-constrained applications without compromising on functionality.

Applications:

The ADM1060ARU is well-suited for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Servers and data centers
  • Industrial control systems
  • Medical devices

Technical Specifications:

Some of the technical specifications that highlight the performance of the ADM1060ARU include:

  • Supply Voltage Range: Typically 3.0V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 24-lead TSSOP (Thin Shrink Small Outline Package)

In conclusion, the ADM1060ARU from Analog Devices Inc. is a robust power management IC that offers a high degree of flexibility and protection for advanced electronic systems. Its programmability and comprehensive feature set make it an indispensable component for ensuring system stability and performance.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess