The N25Q032A13ESF40F TR is a 32Mb (4MB) Serial NOR Flash memory device manufactured by Micron Technology Inc. It is designed for high-performance, low-power applications requiring non-volatile storage. This memory device is commonly used for storing code and data in embedded systems, consumer electronics, and other applications where fast access and reliability are critical.
Applications
- Embedded systems
- Consumer electronics
- Wireless communication devices
- Industrial control systems
- Networking equipment
Features
- Memory size: 32Mb (4MB)
- Interface: SPI (Serial Peripheral Interface)
- Supply voltage: 2.7V to 3.6V
- Operating temperature range: -40°C to +85°C
- Fast read speeds
- Low power consumption
- Advanced security features
Benefits
- Provides reliable non-volatile storage
- Enables fast code execution and data access
- Reduces system power consumption
- Offers enhanced security features
- Easy to integrate into existing designs
Technical Specifications
The N25Q032A13ESF40F TR operates with a supply voltage ranging from 2.7V to 3.6V. It utilizes the SPI interface for communication, allowing for easy integration with microcontrollers and other host devices. The device features fast read speeds, enabling quick code execution and data retrieval. Its low power consumption makes it suitable for battery-powered applications. The operating temperature range spans from -40°C to +85°C, ensuring reliable operation in harsh environments. The N25Q032A13ESF40F TR includes advanced security features to protect stored data from unauthorized access. It is available in various package options, including SOIC and WSON. The device's page program and sector erase capabilities provide flexibility for data management. The N25Q032A13ESF40F TR is a reliable and high-performance solution for non-volatile storage in a wide range of electronic devices.