EN
  • EN
  • DE

MTSD128ANC8MS-1WT

Part No MTSD128ANC8MS-1WT
Manufacturer Micron Technology Inc.
Catalog Memory Cards
Description 128GB microSDXC(TF) i400
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1457838-MTSD128ANC8MS-1WT
Manufacturer Micron Technology Inc.
Package Tray
Product Status Active
Memory Type microSD™
Memory Size 128GB
Speed Class 10, UHS Class 1
Operating Temperature -25°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian MTSD128ANC8MS-1WT CAD Model

Description

The MTSD128ANC8MS-1WT from Micron is a compact yet powerful microSDXC (TransFlash) flash card, featuring a 128GB storage capacity. It falls within Micron's acclaimed i400 series, offering users a reliable and high-performing storage solution. This card is perfectly suited for storing considerable amounts of digital content, including HD videos, high-resolution photos, music, and apps, without compromising on device performance. Its 128GB capacity caters to the needs of modern digital device users, providing ample space for their storage requirements. The card is designed with a focus on durability and dependable performance, ensuring the safety of stored data and facilitating quick access and transfer speeds. Ideal for content creators, photographers, and anyone in need of additional storage for their mobile devices, the MTSD128ANC8MS-1WT offers a great blend of capacity, performance, and reliability. With its wide device compatibility, it serves as a versatile expansion option that can significantly enhance the user experience across a variety of platforms.

You May Also Be Interested in

Tripp Lite
USB 3.0 SUPERSPEED SD/MICRO SD M
Need more? Email Us
Phoenix Contact
MEMORY CARD SD 2GB
Need more? Email Us
Kingston
Memory Cards 16GB microSDHC Industrial C10 A1 pSLC Card + SD Adapter
Lowest to $73.6488
SanDisk
MEMORY CARD FLASH 128MB
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Kingston
1TB MICROSDXC CANVAS SELECT PLUS
Need more? Email Us
Flexxon Pte Ltd
MEMORY CARD MICROSD 32GB
Need more? Email Us
Apacer
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us
Tripp Lite
USB-C MEMORY CARD READER, 2-IN-1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess