EN
  • EN
  • DE

MTFDHBA960TDF-1AW4ZABYY

Part No MTFDHBA960TDF-1AW4ZABYY
Manufacturer Micron Technology Inc.
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 960GB SSD M.2-2280 7300 PRO NVMe 4K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1443362-MTFDHBA960TDF-1AW4ZABYY
Manufacturer Micron Technology Inc.
Package Bulk
Product Status Obsolete
Memory Size 960GB
Memory Type Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor M.2 Module
Speed - Read 2.4GB/s
Speed - Write 700MB/s
Voltage - Supply 3.3V
Type NVMe
Size / Dimension -;5;9;7;10;8;3;4;2;1;3642;4670;1588;2084;1582;1282;5684;5918;3614;3247;600302;3044;600251;3052;3513;2434;4265;544;5107;3217;5297;5625;557;3440;2655;2770;602314;1188;3684;277;1690;5093;585;1597;1984;2526;5238;5742;3308;1052;445;264;4517;1485;1803;1550;385;5441;818;0;19373;9761;5212;60771;107299;109209;115505;405;4065;84456;84457;84455;404;14291;36726;107203;2086;107173;107169;107174;107171;107172;126332;107205;3771;408;75949;823;14297;3473;410;10043;76;109208;865;5761;5763;5764;89591;95471;101719;101720;106663;101718;101726;101725;106637;87119;90114;61738;52575;52576;52577;61741;61740;117202;117229;117201;106039;101727;27633;111572;27981;52841;101744;101745;87118;87121;54812;55922;132978;108311;58565;122840;122841;106366;123910;70488;108309;108310;82123;124237;52837;58763;58566;67898;14678;14679;125763;32441;48642;36635;113024;113025;87123;104842;114269;109427;113952;114268;114287;114101;114290;113951;106823;114282;114288;122904;122902;114271;114275;114283;114280;113953;114274;87124;114279;106821;114374;114286;122903;114273;114270;52839;101743;129476;101722;104840;104841;114067;104843;41765;54215;54216;54217;52578;117226;117228;117225;117209;83800;117205;74392;117207;117230;117203;74393;117227;117224;74394;117204;117115;103742;102239;117206;104919;15893;117211;117210;117208;52579;122839;73135;73136;73137;48638;48639;52580;48636;61757;48637;58778;73403;73402;98599;90470;90471;90472;113957;113958;94541;93353;123909;113961;113962;123908;95632;101724;101723;101721;28210;32530;48635;48640;122842;41764;57815;41761;41779;121569;89694;113023;118964;89693;127087;127452;118962;110193;110194;118963;106037;106038;107036;79253;105957;110195;105958;110196;118960;118961;118965;118996;110197;110198;110199;110200;108534;105441;20818;89614;115217;54221;54220;54219;54218;75505;75506;48643;52581;61743;61744;61746;61747;106031;61732;61748;106027;61750;61751;52842;61734;61735;61752;61753;52844;61736;52582;95320;89635;61754;54231;52584;48688;48645;48646;52585;48648;48647;52586;118958;119000;118997;118959;104372;75501;95321;88330;89636;64247;61730;61755;61756;64244;64245;75502;75503;95323;75504;125336;95322;86113;114953;115240;115248;115243;115245;125962;115254;115249;115418;56462;115242;115251;56447;56448;101717;114942;56449;56450;114941;115253;125963;114943;114955;56452;56451;56454;114948;114949;56453;112097;56455;56456;114950;56457;63451;56461;115252;86117;86114;86115;86116;63452;114939;56458;115239;63453;63450;96164;96163;96165;96161;115250;64246;64248;64249;61737;110201;110202;104877;122032;126345;118998;110203;110204;110205;110206;110207;110208;110209;110210;116476;46720;116457;46719;46721;46722;75626;102668;46725;58572;61731;110212;110213;117116;110214;110215;110216;94244;110217;104373;106032;110218;105960;110219;106028;106034;106026;110221;106029;110222;110223;110225;46710;58569;61760;61761;61762;61763;52587;6380;58854;58855;105440;8886;28211;30926;30638;38033;43043;54769;55929;52588;55930;55936;52589;52590;52591;73409;61057;61058;61059;61060;73407;82124;73408;73405;73404;123907;99595;73406;90939;90473;98598;98600;98601;99594;124067;92617;87126;128821;87125;48687;62;61;3;2;243;570;804;4;1;17;0;2;4;7;1;188230;153384;86579;158085;239383;120123;167983;227621;248457;266646;294117;73347;103026;107954;142882;158648;183973;188347;214685;237974;257254;261502;287226;289042;68638;84001;86482;100253;105796;140258;153400;156866;157979;182172;187329;192927;213197;225152;236666;239319;255813;635572;272929;277398;286186;497608;302948;120862;662009;661725;48700;634620;57683;767548;479471;62884;61874;168691;757382;130175;173067;641876;178745;228434;481433;267333;252566;820388;271024;295011;74420;80307;87655;82880;97363;98369;478132;478133;767549;797560;794688;1;1;347757;347761;34776
Ultra Librarian 3D Model Ultra Librarian MTFDHBA960TDF-1AW4ZABYY CAD Model

Description

Micron's MTFDHBA960TDF-1AW4ZABYY solid-state drive integrates the excellence of the 7300 PRO series with a keen focus on high-performance computing needs. This SSD, encapsulated within an M.2-2280 form factor, provides a generous 960GB of storage, optimizing its utility in both compact systems and full-sized desktops. What sets this model apart is its specialized support for 4K aligned random writes, enhancing its capability in handling large datasets and intensive workloads with ease. Leveraging the NVMe protocol, the drive ensures swift system boots and instantaneous data access, vastly improving user experience in gaming, video editing, and professional rendering scenarios. Its adoption of advanced 3D NAND technology bolsters durability and efficiency, making the MTFDHBA960TDF-1AW4ZABYY a steadfast choice for individuals in pursuit of a mix of high capacity, speed, and reliability.

You May Also Be Interested in

Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
Micron Technology Inc.
SSD 960GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
Micron Technology Inc.
SSD 1TB M.2 MODULE / 1TB M.2 Module
Need more? Email Us
Advantech Corp
SQF MSATA 640 256G MLC / Solid State Drive (SSD) FLASH - NAND (MLC) 256GB SATA III mSATA 3.3V
Need more? Email Us
Micron Technology Inc.
SSD 256GB M.2 MOD TLC SATA III
Need more? Email Us
Phoenix Contact
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Micron Technology Inc.
SSD 128GB M.2 MLC SATA III 3.3V
Lowest to $157.8948

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess