EN
  • EN
  • DE

MTFC256GARAPAM-WT

Part No MTFC256GARAPAM-WT
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030692-MTFC256GARAPAM-WT
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTFC256GARAPAM-WT CAD Model

Description

The MTFC256GARAPAM-WT is a 256GB e.MMC (embedded MultiMediaCard) device produced by Micron Technology. This managed NAND flash memory solution combines NAND flash memory with an integrated controller, offering a reliable and high-performance storage option for a variety of applications. Designed to meet the demands of modern embedded systems and mobile devices, it provides ample storage capacity and fast data access.

Applications

  • High-End Smartphones: Offering substantial storage for operating systems, apps, high-resolution media, and user data.
  • Advanced Tablets: Providing storage capacity for demanding applications, games, and multimedia content.
  • Automotive Infotainment Systems: Storing maps, navigation data, multimedia files, and system software in vehicles.
  • Embedded Computing: Serving as reliable storage for industrial control systems, IoT gateways, and other embedded applications.
  • Gaming Consoles: Storing game data, operating systems, and downloadable content.
  • High-Resolution Video Recording Devices: Providing ample storage for recording high-quality video.

Features

  • 256GB Capacity: Provides significant storage space for applications, operating systems, and user data.
  • e.MMC 5.1 Interface: Compliant with the e.MMC 5.1 standard, ensuring high-speed data transfer rates.
  • Managed NAND: Simplifies storage management with an integrated controller that handles wear leveling, error correction, and other functions.
  • NAND Flash Memory: Utilizes NAND flash memory technology for non-volatile data storage.
  • Advanced Wear Leveling: Extends the lifespan of the NAND flash memory by evenly distributing write and erase cycles.
  • Error Correction Code (ECC): Implements ECC to correct errors and maintain data integrity.
  • Wide Temperature Range: Designed to operate reliably across a broad temperature range, making it suitable for various environments.

Benefits

  • Large Storage Capacity: Accommodates large applications, high-resolution media, and extensive user data.
  • Fast Data Access: e.MMC 5.1 interface provides quick data transfer speeds, improving system responsiveness.
  • Reliable Performance: Managed NAND and ECC ensure data integrity and extend the lifespan of the device.
  • Simplified Integration: Integrated controller simplifies the design process and reduces development time.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Low Power Consumption: Optimized for low power consumption, extending battery life in portable applications.

The MTFC256GARAPAM-WT is a high-capacity, high-performance e.MMC device that offers a reliable storage solution for a variety of applications. Its large storage capacity, fast data transfer rates, and advanced features make it an excellent choice for high-end smartphones, tablets, automotive infotainment systems, and embedded computing applications. The integrated controller simplifies storage management and ensures data integrity, while the low power consumption extends battery life in portable devices.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess