EN
  • EN
  • DE

MTA9ASF1G72PZ-2G3

Part No MTA9ASF1G72PZ-2G3
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-2400T 1Gx72 ECC Reg/RDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946987-MTA9ASF1G72PZ-2G3
Series *
Ultra Librarian 3D Model Ultra Librarian MTA9ASF1G72PZ-2G3 CAD Model

Description

The Micron MTA9ASF1G72PZ-2G3 is an 8GB DDR4-2666 ECC Unbuffered SODIMM. This memory module is designed for laptops and small form factor computers that require high capacity and reliable memory.

Applications:

  • Laptops
  • Small Form Factor (SFF) PCs
  • Embedded Systems
  • Industrial PCs
  • Mobile Workstations

Features:

  • 8GB Capacity
  • DDR4 Technology
  • 2666MHz Clock Speed
  • ECC (Error-Correcting Code)
  • 260-Pin SODIMM
  • 1.2V Operating Voltage
  • Single Rank

Benefits:

  • Increased System Performance
  • Improved Data Reliability with ECC
  • Higher Memory Capacity
  • Compact Form Factor
  • Enhanced Power Efficiency

Additional Details:

The Micron MTA9ASF1G72PZ-2G3 is designed for applications where space is limited but high performance and data integrity are crucial. The ECC functionality enhances data reliability by detecting and correcting memory errors. The 2666MHz clock speed allows for faster data transfer rates, improving overall system performance. The 1.2V operating voltage reduces power consumption, extending battery life in portable devices. This SODIMM is compatible with a wide range of laptops and small form factor computers that support DDR4 ECC SODIMM memory. Before installing, verify compatibility with the device's specifications, including the maximum supported memory capacity, speed, and ECC requirements. This memory module offers a balance of performance, reliability, and power efficiency, making it suitable for demanding mobile and embedded applications.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess