EN
  • EN
  • DE

MTA18ADF2G72PZ-3G2

Part No MTA18ADF2G72PZ-3G2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-3200AA 2Gx72 ECC Reg/RDIMM 1Rx4 (16GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946114-MTA18ADF2G72PZ-3G2
Series *
Ultra Librarian 3D Model Ultra Librarian MTA18ADF2G72PZ-3G2 CAD Model

Description

The MTA18ADF2G72PZ-3G2 is a 16GB DDR3L ECC Registered DIMM (RDIMM) manufactured by Micron Technology. This module is designed for server and workstation environments that require high reliability and data integrity. Being a DDR3L module, it offers reduced power consumption compared to standard DDR3 modules, which is beneficial for energy-efficient systems. The ECC (Error Correcting Code) feature ensures data accuracy, making it suitable for mission-critical applications.

Applications

  • Server Systems: Provides large memory capacity for server applications in data centers and enterprise environments.
  • Workstations: Enhances performance in workstations used for video editing, 3D rendering, and scientific research.
  • Virtualization Environments: Supports multiple virtual machines by providing sufficient memory resources.
  • Cloud Computing: Contributes to the overall performance and scalability of cloud-based services.
  • Industrial Computing: Reliable memory for industrial applications requiring high availability and data integrity.

Features

  • 16GB Capacity: Offers a substantial 16GB storage capacity for memory-intensive applications.
  • DDR3L Technology: Utilizes DDR3L (Double Data Rate 3 Low Voltage) technology for reduced power consumption.
  • ECC Registered DIMM (RDIMM): Includes error-correcting code (ECC) for enhanced data integrity and reliability, and is registered for improved signal stability.
  • PC3-14900: Supports PC3-14900 speeds, operating at 1866MHz.
  • 240-Pin DIMM: Standard 240-pin Dual Inline Memory Module (DIMM) form factor for easy installation.
  • 1.35V Operating Voltage: Operates at a low 1.35V voltage, contributing to reduced power consumption.

Benefits

  • Improved System Performance: Enhances server and workstation performance, resulting in faster processing and reduced latency.
  • Enhanced Data Integrity: ECC functionality ensures data integrity, preventing data corruption and system crashes.
  • Increased System Stability: Registered DIMM design enhances signal stability, especially in high-density memory configurations.
  • Reduced Power Consumption: Lower operating voltage reduces power consumption and lowers operating costs.
  • Optimized for Demanding Applications: Designed to handle demanding applications such as database management, virtualization, and scientific computing.

Additional Details

The MTA18ADF2G72PZ-3G2 module is designed to meet the demanding requirements of server environments. It provides a combination of high capacity, high speed, and enhanced reliability. The module is compliant with JEDEC standards. Micron's rigorous testing and quality control processes ensure that each module meets the highest standards for performance and reliability. The operating temperature range is typically between 0°C and 85°C.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess