EN
  • EN
  • DE
  • IT

MT9V022I77ATC

Part No MT9V022I77ATC
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description Image Sensor Color CMOS 752x480Pixels 52-Pin IBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Win Source Part Number 1081020-MT9V022I77ATC
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT9V022I77ATC CAD Model

Description

The MT9V022I77ATC is a high-performance, global shutter CMOS image sensor manufactured by Micron Technology Inc. It is designed for a variety of imaging applications, including machine vision, automotive, and security cameras. This sensor offers excellent image quality, high frame rates, and low power consumption.

Applications:

  • Machine Vision Systems: Used in industrial automation and inspection systems for object recognition and quality control.
  • Automotive Cameras: Deployed in advanced driver-assistance systems (ADAS) for lane departure warning, collision avoidance, and parking assistance.
  • Security Cameras: Implemented in surveillance cameras for monitoring and video recording.
  • Barcode Scanners: Integrated into barcode scanners for accurate and reliable code reading.
  • Robotics: Used in robotic systems for navigation, object manipulation, and environmental perception.

Features:

  • Global Shutter Technology: Captures all pixels simultaneously, eliminating motion artifacts and enabling high-speed imaging.
  • High Frame Rate: Supports high frame rates for capturing fast-moving objects.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • High Dynamic Range (HDR): Offers a wide dynamic range for capturing details in both bright and dark scenes.
  • On-Chip Image Processing: Includes built-in image processing functions such as gain control and offset correction.
  • Compact Size: Available in a small package for easy integration into various systems.

Benefits:

  • Superior Image Quality: Delivers clear and detailed images even in challenging lighting conditions.
  • Accurate Motion Capture: Global shutter technology ensures accurate capture of moving objects without distortion.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Versatile Application: Suitable for a wide range of imaging applications.

Additional Details:

The MT9V022I77ATC typically operates with a 3.3V power supply. It features a digital interface for easy communication with microprocessors and image processors. The sensor is available in various package options, including chip-scale packages (CSP) and ball grid arrays (BGA). The specific performance characteristics of the sensor, such as resolution, frame rate, and sensitivity, are detailed in the product datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us
Meled
Lowest to $0.1313
Meled
Lowest to $0.1247

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.8698 $87.7396
4+ $35.9970 $143.9880
6+ $34.8715 $209.2290
8+ $33.7462 $269.9696
10+ $32.6220 $326.2200
14+ $29.2470 $409.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess