EN
  • EN
  • DE

MT9P031I12STC-TP

Part No MT9P031I12STC-TP
Manufacturer Micron Technology Inc.
Catalog OEM Souring
Description Image Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466728-MT9P031I12STC-TP
Manufacturer Micron Technology Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2592H x 1944V
Frames per Second 53.0
Voltage - Supply 1.7V ~ 1.9V, 2.6V ~ 3.1V
Package / Case 48-LCC
Supplier Device Package 48-iLCC (10x10)
Operating Temperature -30°C ~ 70°C
Grade -
Ultra Librarian 3D Model Ultra Librarian MT9P031I12STC-TP CAD Model

Description

The MT9P031I12STC-TP by Micron is an advanced image sensor tailored for premium digital imaging solutions. It is designed to capture high-quality images in a wide range of devices, from consumer electronics to professional-grade equipment. This sensor leverages Micron's innovative technology to deliver unmatched image clarity, sensitivity, and speed, making it ideal for applications that depend on superior visual performance. Its ability to produce high-resolution images under varied lighting conditions ensures that it can meet the needs of even the most demanding photography, security, and surveillance applications. With this sensor, device manufacturers can significantly enhance the imaging capabilities of their products, offering consumers and businesses alike access to powerful, high-quality visual technology.

You May Also Be Interested in

Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Altera
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess