EN
  • EN
  • DE

MT5C6404DJ-12

Part No MT5C6404DJ-12
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013077-MT5C6404DJ-12
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT5C6404DJ-12 CAD Model

Description

The MT5C6404DJ-12 is a 64K x 4 bit CMOS Static RAM (SRAM) manufactured by Micron Technology Inc. This SRAM is designed for applications requiring fast access times and low power consumption. The '-12' indicates an access time of 12 nanoseconds.

Applications:

  • Cache Memory: Used as cache memory in microprocessors and other high-speed systems.
  • Buffer Memory: Employed as buffer memory in data acquisition systems and communication equipment.
  • Embedded Systems: Integrated into embedded systems requiring fast, temporary data storage.
  • Industrial Control: Used in industrial control systems for real-time data processing.
  • Networking Equipment: Found in routers, switches, and other networking devices for packet buffering.

Features:

  • Fast Access Time: 12ns access time enables quick data retrieval and storage.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered devices.
  • 64K x 4 Bit Organization: Provides a memory capacity of 256 Kbits organized as 64K words of 4 bits each.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying system design.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels for easy integration with other components.
  • Tri-State Outputs: Allows for easy connection to a shared bus.

Benefits:

  • High-Speed Performance: Fast access time improves overall system performance.
  • Low Power Operation: Reduced power consumption extends battery life in portable devices.
  • Easy Integration: TTL compatibility simplifies interfacing with other components.
  • Reliable Data Storage: Provides stable and reliable data storage for critical applications.
  • Compact Size: Available in a variety of packages suitable for space-constrained applications.

Additional Details:

The MT5C6404DJ-12 operates asynchronously, meaning that data access is not synchronized to an external clock signal. The device features separate data input and output pins for improved performance. It also includes chip select (CS) and output enable (OE) pins for controlling the memory operation. The SRAM is typically packaged in a DIP (Dual In-line Package) or SOJ (Small Outline J-lead) package. The operating temperature range is specified in the datasheet, and care should be taken to ensure that the device is operated within this range. Consult the Micron Technology datasheet for detailed specifications and application information.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess