EN
  • EN
  • DE
  • IT

MT5C1608-20

Part No MT5C1608-20
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080966-MT5C1608-20
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT5C1608-20 CAD Model

Description

The MT5C1608-20 is a high-speed static RAM (SRAM) manufactured by Micron Technology Inc. It is organized as 2048k x 8 bits, providing a total memory capacity of 16 megabits. This SRAM is designed for applications that demand fast data access and storage with relatively low power consumption. The '-20' likely indicates an access time of 20ns.

Applications

  • Cache memory in embedded systems and microcontrollers.
  • Buffer memory for data acquisition systems.
  • Image processing and video buffering.
  • Networking equipment for temporary storage of data packets.
  • Industrial control systems requiring fast data access.

Features

  • High-speed access time: 20ns access time ensures quick data retrieval.
  • 2048k x 8-bit organization: Provides a large memory capacity.
  • Single 5V power supply: Simplifies power supply requirements.
  • Fully static operation: Eliminates the need for refresh cycles.
  • TTL-compatible inputs and outputs: Allows easy interfacing with standard logic circuits.
  • Three-state outputs: Enables memory expansion and bus sharing.

Benefits

  • Improved system performance: Fast access time reduces latency and enhances overall system speed.
  • Simplified system design: Single power supply and TTL compatibility ease integration.
  • Increased memory capacity: Large memory size accommodates more complex algorithms and data storage.
  • Enhanced reliability: Static operation eliminates refresh-related failures.
  • Lower power consumption: CMOS technology contributes to reduced power dissipation.

Additional Details

The MT5C1608-20 utilizes CMOS technology for its design, ensuring low power consumption and high performance. It operates from a single 5V power supply and features fully static operation, removing the need for external clocks or refresh cycles. The three-state output allows for easy memory expansion and bus sharing capabilities. Its 20ns access time makes it suitable for various applications requiring rapid data access. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. Datasheets from Micron should be consulted for complete operating characteristics and timing specifications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
NDK
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess