EN
  • EN
  • DE

MT53E512M64D4HJ-046 AAT:D

Part No MT53E512M64D4HJ-046 AAT:D
Manufacturer Micron Technology Inc.
Catalog Memory
Description LPDDR4 32G 512MX64 FBGA QDP / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Box
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 942690-MT53E512M64D4HJ-046 AAT:D
Ultra Librarian 3D Model Ultra Librarian MT53E512M64D4HJ-046 AAT:D CAD Model

Description

The Micron MT53E512M64D4HJ-046 AAT:D is a DDR4 SDRAM component designed for applications that require a combination of high performance, low power consumption, and robust operation in a wide range of environments.

Applications

  • Automotive Applications (Infotainment, ADAS)
  • Industrial Automation
  • Embedded Systems
  • Networking Equipment
  • Telecommunications Infrastructure

Features

  • Capacity: 4Gb (512M x 64)
  • Interface: DDR4 SDRAM
  • Data Rate: Up to 2133 MT/s
  • Operating Voltage: 1.2V
  • Temperature Range: -40°C to +105°C (Automotive Grade)
  • CAS Latency (CL): Specified in the part number's timing parameters
  • Burst Length: 8
  • On-Die Termination (ODT): Improves signal integrity.
  • Write CRC: Enhances data reliability through error detection.
  • Lead-Free and RoHS Compliant
  • Package: FBGA

Benefits

  • Wide Temperature Range: Designed for reliable operation in extreme temperatures, making it suitable for automotive and industrial applications.
  • High Bandwidth: DDR4 technology enables fast data transfer rates, boosting overall system performance.
  • Low Power Consumption: Operates at 1.2V, minimizing power consumption and heat generation.
  • Improved Signal Integrity: On-Die Termination (ODT) minimizes signal reflections, ensuring reliable data transfer even at high speeds.
  • Enhanced Data Reliability: Write CRC feature ensures data integrity through error detection during write operations.

Technical Specifications

The MT53E512M64D4HJ-046 AAT:D is compliant with JEDEC standards for DDR4 SDRAM. It supports various timing parameters and configurations. This component is manufactured using advanced process technology, which enhances reliability and lowers power consumption. Detailed timing specifications, electrical characteristics, and package dimensions are available in the Micron datasheet.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0857 $78.2571
6+ $21.4045 $128.4270
9+ $20.7357 $186.6213
12+ $20.0670 $240.8040
15+ $19.3971 $290.9565
20+ $17.3908 $347.8160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,488 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess