EN
  • EN
  • DE

MT53E128M16D1DS-046 AIT:A

Part No MT53E128M16D1DS-046 AIT:A
Manufacturer Micron Technology Inc.
Catalog DRAM
Description LPDDR4-4266 128Mx16 (2Gb) AIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1447011-MT53E128M16D1DS-046 AIT:A
Package Tray
Product Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR4
Memory Size 2Gbit
Memory Organization 128M x 16
Clock Frequency 2.133 GHz
Voltage - Supply 1.1V
Operating Temperature -40°C ~ 95°C (TC)
Grade Automotive
Qualification AEC-Q100
Ultra Librarian 3D Model Ultra Librarian MT53E128M16D1DS-046 AIT:A CAD Model

Description

The MT53E128M16D1DS-046 AIT:A from Micron is an LPDDR4 DRAM module, delivering high-speed and energy-efficient memory solutions. It is specifically designed to cater to a wide range of applications, from mobile devices to high-performance computing platforms. This module features a configuration of 128Mx16, providing a total capacity of 2Gb, which, while seemingly modest, is optimized for applications demanding balance between power consumption and performance. The significant feature of this DRAM is its high data rate of LPDDR4-4266, enabling rapid access and processing of data, thereby enhancing user experience through smoother application performance and faster system responsiveness. The AIT version indicates specialized testing standards, offering improved reliability and performance under various temperature ranges, hence making it suitable for both consumer and industrial applications. Micron, being one of the leaders in memory and storage solutions, ensures that their products, such as this LPDDR4 module, are manufactured with precision and quality, addressing the evolving needs of modern electronics.

You May Also Be Interested in

Samsung
SD-133 128Mx4 (512Mb)
Need more? Email Us
Alliance Memory, Inc.
LPDDR 512Mb SDRAM 32M X 16 Commercial Temp
Need more? Email Us
Alliance Memory, Inc.
SD 4Mx16-75 200Mhz, Commerical Temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-143 32Mx16 (512Mb) Cu 54-TSOPII AutoG2
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-7 PC133
Need more? Email Us
Alliance Memory, Inc.
SDRAM 64-Mb (2 Mx32) 166MHz Commercial temp
Need more? Email Us
Alliance Memory, Inc.
512Mb SDRAM 32Mx16 200 MHz Industrial Temp
Lowest to $7.2746
Etron Technology
SD 32Mx16-6
Need more? Email Us
Alliance Memory, Inc.
SD 8Mx16 PC166 200MHz Industrial Temp
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess