EN
  • EN
  • DE

MT4LSDT864HG-10EF2

Part No MT4LSDT864HG-10EF2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description SODIMM PC100 8Mx64 CL2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1451752-MT4LSDT864HG-10EF2
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian MT4LSDT864HG-10EF2 CAD Model

Description

The MT4LSDT864HG-10EF2 is a high-performance SODIMM (Small Outline Dual In-line Memory Module) which falls under the category of SD/SDR SODIMM 144pins Synchronous modules, designed and manufactured by Micron Technology. This module comes with a specification of SODIMM PC100 8Mx64 CL2, enabling it to provide a substantial boost to the computing capabilities of the systems it's installed in, particularly in environments requiring high-speed data processing and reliability. The classification of PC100 indicates the module's compatibility with systems that adhere to a 100MHz SDRAM (Synchronous Dynamic Random Access Memory) standard, proposing a bandwidth that is suitable for early generation computers and applications demanding steady data throughput. Moreover, the module's 8Mx64 configuration signifies an 8-megabyte depth by 64-bit width architecture, optimized for efficient data handling and storage. Utilizing Micron's [8Mx16 4C] technology, this component is crafted for precision and durability, offering a latency of CL2 for swift access times. The integration of such a module into compatible systems could markedly enhance overall performance, making it an invaluable asset for upgrades or repairs of older PC models and some embedded systems that still operate on the PC100 standard.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess